TE Connectivity RF Connectors 5413779-4

Description
Body Features Body Material : Zinc Alloy Body Material Finish : Passivated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Contact Captivation Method : Mechanical Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 187, RG 187A, RG 179, RG 179B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Material Finish : Passivated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Contact Captivation Method : Mechanical Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 187, RG 187A, RG 179, RG 179B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5413779-4 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5413779-4
RF Connectors 5413779-4
Body Features Body Material : Zinc Alloy Body Material Finish : Passivated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Contact Captivation Method : Mechanical Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 187, RG 187A, RG 179, RG 179B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Body Material : Zinc Alloy
  • Body Material Finish : Passivated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Tin
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 187, RG 187A, RG 179, RG 179B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity - 53M2990 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity
53M2990
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity 53M2990
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A; Contact Material:- RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A; Contact Material:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 5413779-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5413779-4
RF Connectors / Coaxial Connectors 5413779-4
RF Connectors / Coaxial Connectors 50 OHM JACK AU HEX CRIMP

RF Connectors / Coaxial Connectors 50 OHM JACK AU HEX CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5413779-4 53M2990 5413779-4
Product Name RF Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Cable Mount (Free-Hanging)
Connector Type BNC
Geometry Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data