TE Connectivity RF Connectors 5413760-3

Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Belden 8218 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Belden 8218 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5413760-3 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5413760-3
RF Connectors 5413760-3
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Belden 8218 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : Belden 8218
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32294-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32294-ND
Coaxial Connector (RF) Assemblies A32294-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5413760-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5413760-3
RF Connectors / Coaxial Connectors 5413760-3
RF Connectors / Coaxial Connectors H.C. JACK 75 OHM

RF Connectors / Coaxial Connectors H.C. JACK 75 OHM

Buy Now Datasheet
Jack,75 Ohm,coml Bnc,hex Crimp Amp - Te Connectivity - 76AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Jack,75 Ohm,coml Bnc,hex Crimp Amp - Te Connectivity
76AC8805
Jack,75 Ohm,coml Bnc,hex Crimp Amp - Te Connectivity 76AC8805
JACK,75 OHM,COML BNC,HEX CRIMP

JACK,75 OHM,COML BNC,HEX CRIMP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5413760-3 A32294-ND 5413760-3 76AC8805
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Jack,75 Ohm,coml Bnc,hex Crimp Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 4.000 GHz ? to 2.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1053634-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
RF Connectors - 1060442-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
2 suppliers
Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Coaxial Connector (RF) Adapters - A34405-ND - DigiKey
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers