Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors RIGHT ANGLE JACK
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes
| TE Connectivity | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 5413631-3 | A32272-ND | 5413631-3 | 51P2833 |
| Product Name | RF Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Panel Mount | Through Hole, Right Angle | PCB Mount | |
| Frequency | 4.000 GHz | ? to 4.000 GHz | ? to 4.000 GHz | |
| Category | Coaxial Connector; RF and Microwave Connector |