Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
JACK,RTANG, PCB,50 OHM, BNC
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Frequency - Max: 650 MHz
Housing Color: Natural
RF Coaxial Connector | Female | Right Angle | 50 Ohm | 4GHz | PCB Mount Product overview: 5413631-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5413631-1 can be used for catalog matching and distributor lookup.
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Features:
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RIGHT ANGLE JACK
| TE Connectivity | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 5413631-1 | A32270-ND | 5413631-1 | 437-5413631-1 | 70043061 | 42K7182 | 5413631-1 | |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | Connectors RF - Miniature (BNC,TNC,SC) | Connectors,Interconnects | 50 Ohm 4GHz Electronic Connector | BNC Jack, Right Angle PCB, 50 Ohm, GoldCenter Contact Plating | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | BNC | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Through Hole - Solder | Solder, PCB | Through Hole | Solder | Through Hole Right Angle | |||
| Mounting | Panel Mount | Through Hole, Right Angle | PCB Mount | |||||
| Coupling | Bayonet | Bayonet |