TE Connectivity RF Connectors 5413589-8

Description
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Passivated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 187A, RG 179, RG 179A, RG 187, RG 179B Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Passivated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 187A, RG 179, RG 179A, RG 187, RG 179B Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5413589-8 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5413589-8
RF Connectors 5413589-8
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Passivated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 187A, RG 179, RG 179A, RG 187, RG 179B Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Material Finish : Passivated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 187A, RG 179, RG 179A, RG 187, RG 179B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 5413589-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
5413589-8
Connectors RF - Miniature (BNC,TNC,SC) 5413589-8
KIT,PLUG,COML BNC,HEX CRP

KIT,PLUG,COML BNC,HEX CRP

Buy Now
Coaxial Connector (RF) Assemblies - A32287-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32287-ND
Coaxial Connector (RF) Assemblies A32287-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
CONN BNC PLUG STR 75 OHM CRIMP - 792-5413589-8 - Utmel Electronic Limited
Hong Kong, China
CONN BNC PLUG STR 75 OHM CRIMP
792-5413589-8
CONN BNC PLUG STR 75 OHM CRIMP 792-5413589-8
CONN BNC PLUG STR 75 OHM CRIMP

CONN BNC PLUG STR 75 OHM CRIMP

Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amp - Te Connectivity - 16M3263 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amp - Te Connectivity
16M3263
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amp - Te Connectivity 16M3263
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Crimp;75 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene - 70042522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Crimp;75 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene
70042522
Connector, Crimp;75 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene 70042522
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables. Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012 Field Replaceable (Category C) Plugs with Captivated Center Contact

The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost.
Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications.
Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables.
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
  • Field Replaceable (Category C) Plugs with Captivated Center Contact
Supplier's Site
RF Connectors / Coaxial Connectors - 5413589-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5413589-8
RF Connectors / Coaxial Connectors 5413589-8
RF Connectors / Coaxial Connectors H.C. PLUG 75 OHM

RF Connectors / Coaxial Connectors H.C. PLUG 75 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5413589-8 5413589-8 A32287-ND 792-5413589-8 16M3263 70042522 5413589-8
Product Name RF Connectors Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies CONN BNC PLUG STR 75 OHM CRIMP Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amp - Te Connectivity Connector, Crimp;75 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable, Free Hanging
Frequency 2.000 GHz ? to 2.000 GHz ? to 2.000 GHz
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051801-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
RF Connectors - 1051933-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
4 suppliers
Coax Connectors - 1-1337607-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
5 suppliers
Coax Connectors - 1045581-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Pot
Mounting Panel Mount
View Details
3 suppliers