TE Connectivity Coaxial Connector (RF) Assemblies 5413588-8

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A33811-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A33811-ND
Coaxial Connector (RF) Assemblies A33811-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Te Connectivity - 16M3261 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Te Connectivity
16M3261
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Te Connectivity 16M3261
RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A; Contact Material:BrassRoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number A33811-ND 16M3261
Product Name Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Te Connectivity
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1056526-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1122167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details