BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG59A, RG59B; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | A32291-ND | 16M3260 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Amp - Te Connectivity |
| Connector Type | BNC | BNC |