TE Connectivity Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity 5413194-1.

Description
RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE JACK; COAXIAL TERMINATION:THROUGH HOLE RIGHT ANGLE; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES
Datasheet
Description
RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE JACK; COAXIAL TERMINATION:THROUGH HOLE RIGHT ANGLE; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity - 29AC0243 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity
29AC0243
Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity 29AC0243
RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE JACK; COAXIAL TERMINATION:THROUGH HOLE RIGHT ANGLE; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE JACK; COAXIAL TERMINATION:THROUGH HOLE RIGHT ANGLE; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 29AC0243
Product Name Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details
BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 26.500 GHz
View Details