TE Connectivity Compression Connectors 541078-000

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 62 MM  [2.441 INCH ] Barrel Outside Diameter : 27.4 MM  [1.07 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 115 MM  [4.528 INCH ] Lug Width : 36 MM  [1.417 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 62 MM  [2.441 INCH ] Barrel Outside Diameter : 27.4 MM  [1.07 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 115 MM  [4.528 INCH ] Lug Width : 36 MM  [1.417 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 541078-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
541078-000
Compression Connectors 541078-000
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 62 MM  [2.441 INCH ] Barrel Outside Diameter : 27.4 MM  [1.07 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 115 MM  [4.528 INCH ] Lug Width : 36 MM  [1.417 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Length : 62 MM  [2.441 INCH ]
  • Barrel Outside Diameter : 27.4 MM  [1.07 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 185
  • Compatible Conductor Range (AWGKC) : 350 - 350
  • Lug Length : 115 MM  [4.528 INCH ]
  • Lug Width : 36 MM  [1.417 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 541078-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details