TE Connectivity Power Cable End Caps 540908-000

Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 120 Compatible Cable Diameter - Body (Max) : 48 MM  [1.889 INCH ] Compatible Cable Diameter - Body (Min) : 38 MM  [1.496 INCH ] Recovered Overall Length (MM) : 80 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Moisture, Rain, Contaminated Water, Salt Water, Weathering Flammability Performance : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 120 Compatible Cable Diameter - Body (Max) : 48 MM  [1.889 INCH ] Compatible Cable Diameter - Body (Min) : 38 MM  [1.496 INCH ] Recovered Overall Length (MM) : 80 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Moisture, Rain, Contaminated Water, Salt Water, Weathering Flammability Performance : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 540908-000 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
540908-000
Power Cable End Caps 540908-000
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 120 Compatible Cable Diameter - Body (Max) : 48 MM  [1.889 INCH ] Compatible Cable Diameter - Body (Min) : 38 MM  [1.496 INCH ] Recovered Overall Length (MM) : 80 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Moisture, Rain, Contaminated Water, Salt Water, Weathering Flammability Performance : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Transparent
  • Primary Product Material : Silicone

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 120
  • Compatible Cable Diameter - Body (Max) : 48 MM  [1.889 INCH ]
  • Compatible Cable Diameter - Body (Min) : 38 MM  [1.496 INCH ]
  • Recovered Overall Length (MM) : 80

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Push-On

Usage Conditions


  • Environmental Resistance : Moisture, Rain, Contaminated Water, Salt Water, Weathering
  • Flammability Performance : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 540908-000
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877067-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-1586585-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details