Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Mounting Type: Fixed
Orientation: Horizontal
Termination Style: Solder
Shielding: Unshielded
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 28-SOIC
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose |