The TE Connectivity 26AC8254 is a DIP socket with 40 positions, designed for through-hole mounting. It features a standard profile with a row-to-row spacing of 15.24 mm and a centerline of 2.54 mm. The socket is constructed from thermoplastic housing and utilizes brass/copper for the sleeve material, which is plated with tin. The contact area is plated with gold, providing a thickness of 25 microinches. This product has an insulation resistance of 5000 MΩ and can operate within a temperature range of -55°C to 105°C. The contact current rating is 3 A, and it employs a four-fingered contact type for reliable connections. The socket is designed without PCB mount retention but includes polarization for mating alignment. It is packaged in tubes, with 12 sockets per tube and 100 tubes per box. This product is RoHS compliant, making it suitable for environmentally conscious designs.
No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC8254 |
| Product Name | No. Of Contacts Te Connectivity |