TE Connectivity Hand Crimping Tools 539635-1

Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Ergocrimp Hand Tool Assembly or Die
Request a Quote Datasheet
Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Ergocrimp Hand Tool Assembly or Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 539635-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
539635-1
Hand Crimping Tools 539635-1
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Ergocrimp Hand Tool Assembly or Die

Other


  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Ergocrimp Hand Tool Assembly or Die
Buy Now Datasheet
Crimpers, Applicators, Presses - 539635-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
539635-1-ND
Crimpers, Applicators, Presses 539635-1-ND
Hand Crimper Tool Varies by Die Set

Hand Crimper Tool Varies by Die Set

Buy Now Datasheet
Crimp Tools - 4596252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
4596252
Crimp Tools 4596252
CPC series 1 ergo crimp tool frame

CPC series 1 ergo crimp tool frame

Supplier's Site
TE Connectivity 539635-1 ERGOCRIMP Hand Tool - 370 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 539635-1 ERGOCRIMP Hand Tool
370
TE Connectivity 539635-1 ERGOCRIMP Hand Tool 370
Hand tool frame assembly is designed to accept crimping die assemblies which crimp PIDG and PLASTI-GRIP terminals, PIDG window splices, SOLISTRAND terminals and splices, and Multimate Type III (+). The tool features a ratchet, ratchet release lever, ratchet adjuster, locator/wire stop, and a terminal stabilizer. TE Connectivity 539635-1 ERGOCRIMP Hand Tool Category: Crimpers Manufacturer: TE Connectivity Component Type: Hand Crimping Tool Die Sets Type: Removable/Interchang eable Tool Type: Hand Crimper - without Die Set Features: Side entry, ratchet Dies sold separately

Hand tool frame assembly is designed to accept crimping die assemblies which crimp PIDG and PLASTI-GRIP terminals, PIDG window splices, SOLISTRAND terminals and splices, and Multimate Type III (+). The tool features a ratchet, ratchet release lever, ratchet adjuster, locator/wire stop, and a terminal stabilizer.

  • TE Connectivity 539635-1 ERGOCRIMP Hand Tool
  • Category: Crimpers
  • Manufacturer: TE Connectivity
  • Component Type: Hand Crimping Tool
  • Die Sets Type: Removable/Interchangeable
  • Tool Type: Hand Crimper - without Die Set
  • Features: Side entry, ratchet
  • Dies sold separately
Supplier's Site
ERGO CRIMP HAND TOOL - 70089961 - Allied Electronics, Inc.
Fort Worth, TX, USA
ERGO CRIMP HAND TOOL
70089961
ERGO CRIMP HAND TOOL 70089961
ERGO CRIMP HAND TOOL

ERGO CRIMP HAND TOOL

Supplier's Site
Ergocrimp Hand Tool Frame, Mcp Contacts; Crimp Tool Type Te Connectivity - 26C0049 - Newark, An Avnet Company
Chicago, IL, United States
Ergocrimp Hand Tool Frame, Mcp Contacts; Crimp Tool Type Te Connectivity
26C0049
Ergocrimp Hand Tool Frame, Mcp Contacts; Crimp Tool Type Te Connectivity 26C0049
ERGOCRIMP HAND TOOL FRAME, MCP CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP MCP Series Contacts; Product Range:ERGOCRIMP Series; Crimp Size:1.5mm² to 6mm²; Features:Die set not included RoHS Compliant: Yes

ERGOCRIMP HAND TOOL FRAME, MCP CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP MCP Series Contacts; Product Range:ERGOCRIMP Series; Crimp Size:1.5mm² to 6mm²; Features:Die set not included RoHS Compliant: Yes

Supplier's Site
Crimp Tool, 0.5-2.1Mm Frame W/out Die; Crimp Tool Type Te Connectivity - 57J2703 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, 0.5-2.1Mm Frame W/out Die; Crimp Tool Type Te Connectivity
57J2703
Crimp Tool, 0.5-2.1Mm Frame W/out Die; Crimp Tool Type Te Connectivity 57J2703
CRIMP TOOL, 0.5-2.1MM FRAME W/OUT DIE; Crimp Tool Type:Ratchet; For Use With:AMP MCP 2.8 Series Contacts; Product Range:ERGOCRIMP Series; SVHC:No SVHC (27-Jun-2018); Crimp Application:Connecto rs RoHS Compliant: Yes

CRIMP TOOL, 0.5-2.1MM FRAME W/OUT DIE; Crimp Tool Type:Ratchet; For Use With:AMP MCP 2.8 Series Contacts; Product Range:ERGOCRIMP Series; SVHC:No SVHC (27-Jun-2018); Crimp Application:Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 539635-1 539635-1-ND 4596252 370 70089961 26C0049 57J2703
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools TE Connectivity 539635-1 ERGOCRIMP Hand Tool ERGO CRIMP HAND TOOL Ergocrimp Hand Tool Frame, Mcp Contacts; Crimp Tool Type Te Connectivity Crimp Tool, 0.5-2.1Mm Frame W/out Die; Crimp Tool Type Te Connectivity
Application / Connector Type General Application Varies by Die Set General Application Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1722337-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803365-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details