TE Connectivity Ring Connectors 53946-1

Description
Ring Terminal Connector 1/4 Stud D-Shaped 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud D-Shaped 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 53946-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
53946-1-ND
Ring Connectors 53946-1-ND
Ring Terminal Connector 1/4 Stud D-Shaped 6 AWG Crimp

Ring Terminal Connector 1/4 Stud D-Shaped 6 AWG Crimp

Buy Now Datasheet
Crimp Terminal, Ring, M6, 6Awg; Stud Size - Metric Amp - Te Connectivity - 24C6720 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring, M6, 6Awg; Stud Size - Metric Amp - Te Connectivity
24C6720
Crimp Terminal, Ring, M6, 6Awg; Stud Size - Metric Amp - Te Connectivity 24C6720
CRIMP TERMINAL, RING, M6, 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Natural, Blue Stripe RoHS Compliant: No

CRIMP TERMINAL, RING, M6, 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Natural, Blue Stripe RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 53946-1-ND 24C6720
Product Name Ring Connectors Crimp Terminal, Ring, M6, 6Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers