TE Connectivity Ring Connectors 53941-2

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27257TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27257TR-ND
Ring Connectors A27257TR-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27257CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27257CT-ND
Ring Connectors A27257CT-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
CONN RING CIRC 14-16AWG #8 CRIMP - 792-53941-2 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14-16AWG #8 CRIMP
792-53941-2
CONN RING CIRC 14-16AWG #8 CRIMP 792-53941-2
CONN RING CIRC 14-16AWG #8 CRIMP

CONN RING CIRC 14-16AWG #8 CRIMP

Supplier's Site
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 27C0999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
27C0999
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 27C0999
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 16-14 8 Rohs Compliant Amp - Te Connectivity - 76T5046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14 8 Rohs Compliant Amp - Te Connectivity
76T5046
Terminal,pidg R 16-14 8 Rohs Compliant Amp - Te Connectivity 76T5046
TERMINAL,PIDG R 16-14 8 ROHS COMPLIANT: YES

TERMINAL,PIDG R 16-14 8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27257TR-ND 792-53941-2 27C0999 76T5046
Product Name Ring Connectors CONN RING CIRC 14-16AWG #8 CRIMP Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14 8 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Stud
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details