TE Connectivity Ring Connectors 53941-1

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27257-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27257-ND
Ring Connectors A27257-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 66H7124 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
66H7124
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 66H7124
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 16-14 8 Amp - Te Connectivity - 42AJ4877 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14 8 Amp - Te Connectivity
42AJ4877
Terminal,pidg R 16-14 8 Amp - Te Connectivity 42AJ4877
TERMINAL,PIDG R 16-14 8

TERMINAL,PIDG R 16-14 8

Supplier's Site
Ring Connectors - 53941-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
53941-1
Ring Connectors 53941-1
CONN RING CIRC 14-16AWG #8 CRIMP

CONN RING CIRC 14-16AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27257-ND 66H7124 42AJ4877 53941-1
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14 8 Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data