Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-22 AWG Transparent
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Gull Wing
Termination: Solder
Insulation: Insulated
Color: Gray
Crimp Terminal, Female, Copper/Tin, 22-10 AWG, 600V Product overview: 53915-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53915-1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A09064-ND | 392-53915-1 | 53915-1 | |
| Product Name | Wire Splice Connectors | Connectors,Interconnects | 600V Electronic Connector | Terminals |
| Contact Size (AWG) | 10 to 22 AWG |