TE Connectivity Board Mount Pressure Sensors 5391-BCE-T-001-000

Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : 2.5 Pressure : 1759 MMH2O  [69.26 INH2O ] Pressure (MMHG) : 129.28 Pressure Accuracy : ±1% F.S, ±1.5% F.S Proof Pressure Range : 12 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .172
Request a Quote Datasheet
Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : 2.5 Pressure : 1759 MMH2O  [69.26 INH2O ] Pressure (MMHG) : 129.28 Pressure Accuracy : ±1% F.S, ±1.5% F.S Proof Pressure Range : 12 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .172
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5391-BCE-T-001-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5391-BCE-T-001-000
Board Mount Pressure Sensors 5391-BCE-T-001-000
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : 2.5 Pressure : 1759 MMH2O  [69.26 INH2O ] Pressure (MMHG) : 129.28 Pressure Accuracy : ±1% F.S, ±1.5% F.S Proof Pressure Range : 12 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .172

Dimensions


  • Product Height : 9.32 MM  [.366 INCH ]
  • Product Length : 10.26 MM  [.403 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 10 - 90% Vdc, 16 bit I2C
  • Pressure (PSI) : 2.5
  • Pressure : 1759 MMH2O  [69.26 INH2O ]
  • Pressure (MMHG) : 129.28
  • Pressure Accuracy : ±1% F.S, ±1.5% F.S
  • Proof Pressure Range : 12 psi

Other


  • Sensor Options : Barb Tube, Dual Output

Packaging Features


  • Sensor Port Configuration : Dual Vertical

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : .172
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 5391-BCE-T-001-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200715-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 11021003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
View Details
Pressure Transducers - 10214795-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10205208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details