TE Connectivity Board Mount Pressure Sensors 5391-BCE-S-012-001

Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : 2.5 Pressure : 1759 MMH2O  [69.26 INH2O ] Pressure (MMHG) : 129.28 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 12 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .172
Request a Quote Datasheet
Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : 2.5 Pressure : 1759 MMH2O  [69.26 INH2O ] Pressure (MMHG) : 129.28 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 12 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .172
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5391-BCE-S-012-001 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5391-BCE-S-012-001
Board Mount Pressure Sensors 5391-BCE-S-012-001
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : 2.5 Pressure : 1759 MMH2O  [69.26 INH2O ] Pressure (MMHG) : 129.28 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 12 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .172

Dimensions


  • Product Height : 9.32 MM  [.366 INCH ]
  • Product Length : 10.26 MM  [.403 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 16 bit I2C, 10 - 90% Vdc
  • Pressure (PSI) : 2.5
  • Pressure : 1759 MMH2O  [69.26 INH2O ]
  • Pressure (MMHG) : 129.28
  • Pressure Accuracy : ±1.5% F.S, ±1% F.S
  • Proof Pressure Range : 12 psi

Other


  • Sensor Options : Barb Tube, Dual Output

Packaging Features


  • Sensor Port Configuration : Dual Vertical

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : .172
Buy Now Datasheet
Pneumatic Pressure Sensors - 2391745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Pressure Sensors
2391745
Pneumatic Pressure Sensors 2391745
TE Connectivity SM5391-BCE-S-012.00- 451

TE Connectivity SM5391-BCE-S-012.00-451

Supplier's Site
Pressure Sensors, Transducers - 223-5391-BCE-S-012-001-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-5391-BCE-S-012-001-ND
Pressure Sensors, Transducers 223-5391-BCE-S-012-001-ND
100CMH2O DIFFERENTIAL SENSOR

100CMH2O DIFFERENTIAL SENSOR

Buy Now Datasheet
Pressure Sensor, 2.5Psi, Diff, I2C; Operating Pressure Max Te Connectivity - 24AK8371 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2.5Psi, Diff, I2C; Operating Pressure Max Te Connectivity
24AK8371
Pressure Sensor, 2.5Psi, Diff, I2C; Operating Pressure Max Te Connectivity 24AK8371
PRESSURE SENSOR, 2.5PSI, DIFF, I2C; Operating Pressure Max:2.5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:SM5000 Series

PRESSURE SENSOR, 2.5PSI, DIFF, I2C; Operating Pressure Max:2.5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:SM5000 Series

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 5391-BCE-S-012-001 2391745 223-5391-BCE-S-012-001-ND 24AK8371
Product Name Board Mount Pressure Sensors Pneumatic Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 2.5Psi, Diff, I2C; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Gauge Differential Differential; Differential
Working Pressure Range 2.5 psi (1.76 m H2O) 2.5 psi (1.76 m H2O) ? to 2.5 psi (? to 1.76 m H2O)
Accuracy 1.5 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215152-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10218580-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Board Mount Pressure Sensors - 1010351-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10226418-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details