TE Connectivity Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity 53894-4

Description
PLUG/RCPT HOUSING, 1POS, PC, RED; Product Range:Power Lock Series 1; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Lock Series Contacts RoHS Compliant: Yes
Description
PLUG/RCPT HOUSING, 1POS, PC, RED; Product Range:Power Lock Series 1; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Lock Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity - 27C1952 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity
27C1952
Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity 27C1952
PLUG/RCPT HOUSING, 1POS, PC, RED; Product Range:Power Lock Series 1; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Power Lock Series Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, PC, RED; Product Range:Power Lock Series 1; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Power Lock Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27C1952
Product Name Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details