TE Connectivity Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity 53894-4.

Description
PLUG/RCPT HOUSING, 1POS, PC, RED; PRODUCT RANGE:POWER LOCK SERIES 1; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:AMP POWER LOCK SERIES CONTACTS ROHS COMPLIANT: YES
Description
PLUG/RCPT HOUSING, 1POS, PC, RED; PRODUCT RANGE:POWER LOCK SERIES 1; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:AMP POWER LOCK SERIES CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity - 30AC5219 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity
30AC5219
Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity 30AC5219
PLUG/RCPT HOUSING, 1POS, PC, RED; PRODUCT RANGE:POWER LOCK SERIES 1; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:AMP POWER LOCK SERIES CONTACTS ROHS COMPLIANT: YES

PLUG/RCPT HOUSING, 1POS, PC, RED; PRODUCT RANGE:POWER LOCK SERIES 1; NO. OF POSITIONS:1POSITIONS; PITCH SPACING:-; FOR USE WITH:AMP POWER LOCK SERIES CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5219
Product Name Plug/rcpt Housing, 1Pos, Pc, Red; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details