TE Connectivity Plug & Socket Housing, Polycarbonate; Product Range Amp Te Connectivity 53894-2

Description
PLUG & SOCKET HOUSING, POLYCARBONATE; Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; No. of Ports:1 RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, POLYCARBONATE; Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; No. of Ports:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Polycarbonate; Product Range Amp Te Connectivity - 92F8370 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Polycarbonate; Product Range Amp Te Connectivity
92F8370
Plug & Socket Housing, Polycarbonate; Product Range Amp Te Connectivity 92F8370
PLUG & SOCKET HOUSING, POLYCARBONATE; Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; No. of Ports:1 RoHS Compliant: Yes

PLUG & SOCKET HOUSING, POLYCARBONATE; Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; No. of Ports:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F8370
Product Name Plug & Socket Housing, Polycarbonate; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details