TE Connectivity Product Range Amp - Te Connectivity 53894-2.

Description
Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; Connector Mounting:Cable Mount; No. of Contacts:1Contacts RoHS Compliant: Yes
Description
Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; Connector Mounting:Cable Mount; No. of Contacts:1Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 15AC1703 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
15AC1703
Product Range Amp - Te Connectivity 15AC1703
Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; Connector Mounting:Cable Mount; No. of Contacts:1Contacts RoHS Compliant: Yes

Product Range:Power Lock Series I Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Series I Power Lock Connectors; Colour:Black; Connector Mounting:Cable Mount; No. of Contacts:1Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1703
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details