TE Connectivity Rectangular Wire & Cable Connectors & Housings 53894-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 8.05 MM  [.317 INCH ] Connector Length : 24.71 MM  [.973 INCH ] Connector Width : 8.05 MM  [.317 INCH ] Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 8.05 MM  [.317 INCH ] Connector Length : 24.71 MM  [.973 INCH ] Connector Width : 8.05 MM  [.317 INCH ] Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 53894-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
53894-1
Rectangular Wire & Cable Connectors & Housings 53894-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 8.05 MM  [.317 INCH ] Connector Length : 24.71 MM  [.973 INCH ] Connector Width : 8.05 MM  [.317 INCH ] Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 31
  • Contact Retention Within Housing : With
  • Contact Type : Blade

Dimensions


  • Connector Height : 8.05 MM  [.317 INCH ]
  • Connector Length : 24.71 MM  [.973 INCH ]
  • Connector Width : 8.05 MM  [.317 INCH ]
  • Wire Size (MMSQ) : .8 - 3
  • Wire Size (AWG) : 18 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp & Solder

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Rectangular Connector Housings - 53894-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
53894-1-ND
Rectangular Connector Housings 53894-1-ND
1 Rectangular Connectors - Housings Self Mating White

1 Rectangular Connectors - Housings Self Mating White

Buy Now Datasheet
Rectangular Connector Housings - 17-53894-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-53894-1-ND
Rectangular Connector Housings 17-53894-1-ND
CONN PWR LOCK HSG 1POS

CONN PWR LOCK HSG 1POS

Buy Now Datasheet
Singapore, Singapore
31A 600V Electronic Connector
340-53894-1
31A 600V Electronic Connector 340-53894-1
1 Pos Crimp Wire Housing, Male, 31A, 600V, Straight Product overview: 53894-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-53894-1 can be used for catalog matching and distributor lookup.

1 Pos Crimp Wire Housing, Male, 31A, 600V, Straight Product overview: 53894-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-53894-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; White - 70086941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; White
70086941
Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; White 70086941
AMP, I Series Power Lock Connector, Polycarbonate Housing Material, Hermaphroditic Housing Style AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits. Housing: Polycarbonate

AMP, I Series Power Lock Connector, Polycarbonate Housing Material, Hermaphroditic Housing Style
AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits.

  • Housing: Polycarbonate
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53894-1 53894-1-ND 340-53894-1 53894-1 70086941
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 31A 600V Electronic Connector Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; White
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp & Solder Crimp
Mounting Panel Mount Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details