TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 53892-4

Description
Win Source Part Number: 1363160-53892-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 1 Package: Bulk Product Status: Active Base Product Number: 53892 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Non-Gendered Contact Termination: Crimp Wire Gauge: 12-18 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363160-53892-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 1 Package: Bulk Product Status: Active Base Product Number: 53892 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Non-Gendered Contact Termination: Crimp Wire Gauge: 12-18 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 53892-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
53892-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 53892-4
Win Source Part Number: 1363160-53892-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 1 Package: Bulk Product Status: Active Base Product Number: 53892 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Non-Gendered Contact Termination: Crimp Wire Gauge: 12-18 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm)

Win Source Part Number: 1363160-53892-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 1
Package: Bulk
Product Status: Active
Base Product Number: 53892
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Non-Gendered
Contact Termination: Crimp
Wire Gauge: 12-18 AWG
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 53892-4
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Contact Material Steel; Stainless Steel
OD / Width 0.1260 inch (3.2 mm)
Length 984 inch (25000 mm)
View Details