TE Connectivity Contacts 53892-2

Description
CONTACT,PWR LK,SRS1,STRIP,CRMP
Request a Quote Datasheet
Description
CONTACT,PWR LK,SRS1,STRIP,CRMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 53892-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
53892-2
Contacts 53892-2
CONTACT,PWR LK,SRS1,STRIP,CRMP

CONTACT,PWR LK,SRS1,STRIP,CRMP

Buy Now
Rectangular Connector Contacts - A104025TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104025TR-ND
Rectangular Connector Contacts A104025TR-ND
Non-Gendered Contact Silver 12-18 AWG Crimp

Non-Gendered Contact Silver 12-18 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A104025CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104025CT-ND
Rectangular Connector Contacts A104025CT-ND
Non-Gendered Contact Silver 12-18 AWG Crimp

Non-Gendered Contact Silver 12-18 AWG Crimp

Buy Now Datasheet
Mini-Reel Of 53892-2 Contact,pwr Lk,srs1,strip,cr Amp - Te Connectivity - 87X3105 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Reel Of 53892-2 Contact,pwr Lk,srs1,strip,cr Amp - Te Connectivity
87X3105
Mini-Reel Of 53892-2 Contact,pwr Lk,srs1,strip,cr Amp - Te Connectivity 87X3105
Mini-Reel of 53892-2 CONTACT,PWR LK,SRS1,STRIP,CR

Mini-Reel of 53892-2 CONTACT,PWR LK,SRS1,STRIP,CR

Supplier's Site
Contact, Hermaphroditic, 12Awg, Crimp; Product Range Amp - Te Connectivity - 26AC9020 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 12Awg, Crimp; Product Range Amp - Te Connectivity
26AC9020
Contact, Hermaphroditic, 12Awg, Crimp; Product Range Amp - Te Connectivity 26AC9020
CONTACT, HERMAPHRODITIC, 12AWG, CRIMP; Product Range:Power Lock Series; Contact Gender:Hermaphroditi c; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, HERMAPHRODITIC, 12AWG, CRIMP; Product Range:Power Lock Series; Contact Gender:Hermaphroditic; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53892-2 A104025TR-ND 87X3105 26AC9020
Product Name Contacts Rectangular Connector Contacts Mini-Reel Of 53892-2 Contact,pwr Lk,srs1,strip,cr Amp - Te Connectivity Contact, Hermaphroditic, 12Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data