TE Connectivity Connector Hardware, Mounts, Locks & Retainers 53885-1

Description
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 43.1 MM  [1.69 INCH ] Product Width : 15.2 MM  [.6 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Surface Mounting Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 43.1 MM  [1.69 INCH ] Product Width : 15.2 MM  [.6 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Surface Mounting Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 53885-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
53885-1
Connector Hardware, Mounts, Locks & Retainers 53885-1
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 43.1 MM  [1.69 INCH ] Product Width : 15.2 MM  [.6 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Surface Mounting Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 5.1 MM  [.2 INCH ]
  • Product Length : 43.1 MM  [1.69 INCH ]
  • Product Width : 15.2 MM  [.6 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Surface Mounting Adapter
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
adapters - 53885-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
53885-1
adapters 53885-1
SURF MT ADAPTER,POWER LK,SRS2

SURF MT ADAPTER,POWER LK,SRS2

Buy Now
Swedesboro, NJ, United States
adapters
53885-1
adapters 53885-1
adapters

adapters

Buy Now
Rectangular Connector Accessories - 53885-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
53885-1-ND
Rectangular Connector Accessories 53885-1-ND
Connector Adapter - Mounting For

Connector Adapter - Mounting For

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53885-1 53885-1 53885-1 53885-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers adapters adapters Rectangular Connector Accessories
Mounting SURF
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25961TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102694-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers