TE Connectivity Rectangular Power Connectors 53884-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 16.08 MM  [.63 INCH ] Product Length : 48.08 MM  [1.89 INCH ] Product Width : 16.08 MM  [.63 INCH ] Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Red Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 16.08 MM  [.63 INCH ] Product Length : 48.08 MM  [1.89 INCH ] Product Width : 16.08 MM  [.63 INCH ] Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Red Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 53884-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
53884-4
Rectangular Power Connectors 53884-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 16.08 MM  [.63 INCH ] Product Length : 48.08 MM  [1.89 INCH ] Product Width : 16.08 MM  [.63 INCH ] Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Red Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 31
  • Contact Retention Within Housing : With
  • Contact Type : Blade

Dimensions


  • Connector Height : 16.08 MM  [.63 INCH ]
  • Product Length : 48.08 MM  [1.89 INCH ]
  • Product Width : 16.08 MM  [.63 INCH ]
  • Wire Size (MMSQ) : .8 - 3
  • Wire Size (AWG) : 18 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Color : Red
  • Housing Material : Polycarbonate

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp & Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors Power - 53884-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
53884-4
Connectors Power 53884-4
HSG ASSY,PWR LK,SRS2,1 POS,RED

HSG ASSY,PWR LK,SRS2,1 POS,RED

Buy Now
Power to the Board - 53884-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
53884-4
Power to the Board 53884-4
Power to the Board HOUSING ASSY RED 10-6 AWG

Power to the Board HOUSING ASSY RED 10-6 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 53884-4 53884-4 53884-4
Product Name Rectangular Power Connectors Connectors Power Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style Panel In Line
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206137-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1977885-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2470372-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2472939-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details