TE Connectivity Rectangular Connector Housings 53884-4

Description
1 Rectangular Connectors - Housings Self Mating Red
Request a Quote Datasheet
Description
1 Rectangular Connectors - Housings Self Mating Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 53884-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
53884-4-ND
Rectangular Connector Housings 53884-4-ND
1 Rectangular Connectors - Housings Self Mating Red

1 Rectangular Connectors - Housings Self Mating Red

Buy Now Datasheet
Rectangular Connector Housings - 17-53884-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-53884-4-ND
Rectangular Connector Housings 17-53884-4-ND
HSG ASSY,PWR LK,SRS2,1 POS,RED

HSG ASSY,PWR LK,SRS2,1 POS,RED

Buy Now Datasheet
Rectangular Connector, 1 Position, Crimp; Product Range Amp - Te Connectivity - 99F9739 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 1 Position, Crimp; Product Range Amp - Te Connectivity
99F9739
Rectangular Connector, 1 Position, Crimp; Product Range Amp - Te Connectivity 99F9739
RECTANGULAR CONNECTOR, 1 POSITION, CRIMP; Product Range:Power Lock Series II Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Power Lock Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

RECTANGULAR CONNECTOR, 1 POSITION, CRIMP; Product Range:Power Lock Series II Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Power Lock Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; Red - 70086980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; Red
70086980
Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; Red 70086980
AMP, I Series Power Lock Connector, Polycarbonate Housing Material, Hermaphroditic Housing Style AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits. Connector Housing Assembly Housing: Polycarbonate

AMP, I Series Power Lock Connector, Polycarbonate Housing Material, Hermaphroditic Housing Style
AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits.
Connector Housing Assembly

  • Housing: Polycarbonate
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53884-4-ND 99F9739 70086980
Product Name Rectangular Connector Housings Rectangular Connector, 1 Position, Crimp; Product Range Amp - Te Connectivity Connector, Power Lock; Polycarbonate; 1; Hermaphroditic; In-Line; Red
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details