TE Connectivity Rectangular Connector Contacts 53880-2

Description
Non-Gendered Contact Silver 6-10 AWG Crimp
Request a Quote Datasheet
Description
Non-Gendered Contact Silver 6-10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123037TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123037TR-ND
Rectangular Connector Contacts A123037TR-ND
Non-Gendered Contact Silver 6-10 AWG Crimp

Non-Gendered Contact Silver 6-10 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A123037CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123037CT-ND
Rectangular Connector Contacts A123037CT-ND
Non-Gendered Contact Silver 6-10 AWG Crimp

Non-Gendered Contact Silver 6-10 AWG Crimp

Buy Now Datasheet
Contacts - 53880-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
53880-2
Contacts 53880-2
CONTACT,PWR LK,SRS2,STRIP,CRMP

CONTACT,PWR LK,SRS2,STRIP,CRMP

Buy Now
Contact, Pin/socket, 10-6Awg, Crimp; Product Range Amp - Te Connectivity - 34B175 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin/socket, 10-6Awg, Crimp; Product Range Amp - Te Connectivity
34B175
Contact, Pin/socket, 10-6Awg, Crimp; Product Range Amp - Te Connectivity 34B175
CONTACT, PIN/SOCKET, 10-6AWG, CRIMP; Product Range:Power Lock Series II; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:10AWG RoHS Compliant: Yes

CONTACT, PIN/SOCKET, 10-6AWG, CRIMP; Product Range:Power Lock Series II; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:10AWG RoHS Compliant: Yes

Supplier's Site
Contact,pwr Lk,srs2,strip,crmp Amp - Te Connectivity - 90AJ0366 - Newark, An Avnet Company
Chicago, IL, United States
Contact,pwr Lk,srs2,strip,crmp Amp - Te Connectivity
90AJ0366
Contact,pwr Lk,srs2,strip,crmp Amp - Te Connectivity 90AJ0366
CONTACT,PWR LK,SRS2,STRIP,CRMP

CONTACT,PWR LK,SRS2,STRIP,CRMP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123037TR-ND 53880-2 34B175 90AJ0366
Product Name Rectangular Connector Contacts Contacts Contact, Pin/socket, 10-6Awg, Crimp; Product Range Amp - Te Connectivity Contact,pwr Lk,srs2,strip,crmp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data