8 Stud Spade Terminal Connector Crimp 16-22 AWG
8 Stud Spade Terminal Connector Crimp 16-22 AWG
Spring Terminal, 22-16AWG, Bronze, Tin, Free Hanging Product overview: 53831-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53831-2 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 49-TFBGA, CSPBGA
Product Status: Preliminary
Terminal Type: Gull Wing
Stud/Tab Size: 5/16 Stud
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Termination: Solder
Features: Diode Standard 200 V 1A Surface Mount PMDTM
SOLIS SP SPD 22-16COM22-18MIL8 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100898TR-ND | 392-53831-2 | 15H9777 | |
| Product Name | Spade Connectors | Electronic Connector | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Solis Sp Spd 22-16Com22-18Mil8 Rohs Compliant Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Fixed |