REUSABLE COMP RCPT TN SPR8CUP
Signal & Power Contact, Cable-to-Board, 7.5A, Tin/Copper, SM Product overview: 5380635-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5380635-5 can be used for catalog matching and distributor lookup.
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5380635-5 | 332-5380635-5 | A144944-ND | 16M3258 |
| Product Name | IC & Component Sockets | 7.5A Electronic Connector | PC Pin Receptacles, Socket Connectors | Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity |
| Termination | Press-Fit |