TE Connectivity IC & Component Sockets 5380598-3

Description
RCR SN-SPR SN-CUP 018-040
Request a Quote Datasheet
Description
RCR SN-SPR SN-CUP 018-040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 5380598-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5380598-3
IC & Component Sockets 5380598-3
RCR SN-SPR SN-CUP 018-040

RCR SN-SPR SN-CUP 018-040

Buy Now
PC Pin Receptacles, Socket Connectors - A32363-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32363-ND
PC Pin Receptacles, Socket Connectors A32363-ND
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 16M3256 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
16M3256
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 16M3256
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5380598-3 A32363-ND 16M3256
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Jacks, Plugs - 9202GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details