"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"
PCB SOCKET, 1POS, 6.65MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32362-ND | 5380598-2 | 74T0776 |
| Product Name | PC Pin Receptacles, Socket Connectors | IC & Component Sockets | Pcb Socket, 1Pos, 6.65Mm; No. Of Contacts Amp - Te Connectivity |