TE Connectivity No. Of Contacts Amp - Te Connectivity 5380598-2.

Description
No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0209 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0209
No. Of Contacts Amp - Te Connectivity 29AC0209
No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0209
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products