TE Connectivity Standard Edge Connectors 536742-5

Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 536742-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
536742-5
Standard Edge Connectors 536742-5
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 96
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 536742-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
536742-5
Pin & Socket Connectors 536742-5
096 EURO TYPE C PIN ST ASSY

096 EURO TYPE C PIN ST ASSY

Buy Now
DIN 41612 - 536742-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
536742-5-ND
DIN 41612 536742-5-ND
96 Position Din Connector Header, Male Pins Through Hole, Right Angle

96 Position Din Connector Header, Male Pins Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 536742-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
536742-5
Backplane Connectors - DIN 41612 536742-5
CONN DIN HDR 96POS PCB RA

CONN DIN HDR 96POS PCB RA

Supplier's Site Datasheet
096 Euro Type C Pin St Assy Rohs Compliant Amp - Te Connectivity - 34B135 - Newark, An Avnet Company
Chicago, IL, United States
096 Euro Type C Pin St Assy Rohs Compliant Amp - Te Connectivity
34B135
096 Euro Type C Pin St Assy Rohs Compliant Amp - Te Connectivity 34B135
096 EURO TYPE C PIN ST ASSY ROHS COMPLIANT: NO

096 EURO TYPE C PIN ST ASSY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 536742-5 536742-5 536742-5-ND 536742-5 34B135
Product Name Standard Edge Connectors Pin & Socket Connectors DIN 41612 Backplane Connectors - DIN 41612 096 Euro Type C Pin St Assy Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Header, Male Pins
Unlock Full Specs
to access all available technical data