TE Connectivity Backplane Connector Housings 536565-2

Description
48 Position Shroud for Male Pins Connector Natural Through Hole Hard Metric
Request a Quote Datasheet
Description
48 Position Shroud for Male Pins Connector Natural Through Hole Hard Metric
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 536565-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
536565-2-ND
Backplane Connector Housings 536565-2-ND
48 Position Shroud for Male Pins Connector Natural Through Hole Hard Metric

48 Position Shroud for Male Pins Connector Natural Through Hole Hard Metric

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 536565-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
536565-2
Board to Board & Mezzanine Connectors 536565-2
2MMFB,SHRD,048,SIG,H DR

2MMFB,SHRD,048,SIG,HDR

Buy Now
2Mmfb,shrd,048,sig,hdr Rohs Compliant Amp - Te Connectivity - 15H9652 - Newark, An Avnet Company
Chicago, IL, United States
2Mmfb,shrd,048,sig,hdr Rohs Compliant Amp - Te Connectivity
15H9652
2Mmfb,shrd,048,sig,hdr Rohs Compliant Amp - Te Connectivity 15H9652
2MMFB,SHRD,048,SIG,H DR ROHS COMPLIANT: YES

2MMFB,SHRD,048,SIG,HDR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 536565-2-ND 536565-2 15H9652
Product Name Backplane Connector Housings Board to Board & Mezzanine Connectors 2Mmfb,shrd,048,sig,hdr Rohs Compliant Amp - Te Connectivity
Connector Type Shroud for Male Pins Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details