TE Connectivity Board to Board & Mezzanine Connectors 536511-3

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
536511-3
Board to Board & Mezzanine Connectors 536511-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 536511-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
536511-3
Backplane Connectors - Specialized 536511-3
CONN RCPT FUTUREBUS 96P EDGE MNT

CONN RCPT FUTUREBUS 96P EDGE MNT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity - 97F8596 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity
97F8596
Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity 97F8596
HARD METRIC CONNECTOR, RECEPTACLE, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 536511-3 536511-3 97F8596
Product Name Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details