TE Connectivity Board to Board & Mezzanine Connectors 536510-3

Description
2MM FB,ASY,096,SIG,REC,S L,3.53
Request a Quote Datasheet
Description
2MM FB,ASY,096,SIG,REC,S L,3.53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 536510-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
536510-3
Board to Board & Mezzanine Connectors 536510-3
2MM FB,ASY,096,SIG,REC,S L,3.53

2MM FB,ASY,096,SIG,REC,SL,3.53

Buy Now
Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity - 97F8592 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity
97F8592
Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity 97F8592
HARD METRIC CONNECTOR, RECEPTACLE, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: No

Supplier's Site Datasheet
Backplane Connectors - Specialized - 536510-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
536510-3
Backplane Connectors - Specialized 536510-3
CONN RCPT FUTUREBUS 96P EDGE MNT

CONN RCPT FUTUREBUS 96P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 536510-3 97F8592 536510-3
Product Name Board to Board & Mezzanine Connectors Hard Metric Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details