TE Connectivity Board to Board & Mezzanine Connectors 536510-1

Description
2MM FB,ASY,024,SIG,REC,S L,3.53
Request a Quote Datasheet
Description
2MM FB,ASY,024,SIG,REC,S L,3.53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 536510-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
536510-1
Board to Board & Mezzanine Connectors 536510-1
2MM FB,ASY,024,SIG,REC,S L,3.53

2MM FB,ASY,024,SIG,REC,SL,3.53

Buy Now
Backplane Connectors - Specialized - 536510-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
536510-1
Backplane Connectors - Specialized 536510-1
CONN RCPT FUTUREBUS 24P EDGE MNT

CONN RCPT FUTUREBUS 24P EDGE MNT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 24Pos; Row Pitch Amp - Te Connectivity - 97F8461 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 24Pos; Row Pitch Amp - Te Connectivity
97F8461
Hard Metric Connector, Receptacle, 24Pos; Row Pitch Amp - Te Connectivity 97F8461
HARD METRIC CONNECTOR, RECEPTACLE, 24POS; Row Pitch:2mm; Pitch Spacing:2mm; No. of Contacts:24; Gender:Receptacle; No. of Rows:4; Contact Plating:Gold; Contact Material:Copper; Connector Type:Hard Metric (HM) RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE, 24POS; Row Pitch:2mm; Pitch Spacing:2mm; No. of Contacts:24; Gender:Receptacle; No. of Rows:4; Contact Plating:Gold; Contact Material:Copper; Connector Type:Hard Metric (HM) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 536510-1 536510-1 97F8461
Product Name Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 24Pos; Row Pitch Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers