TE Connectivity 2Mm Fb,asy,144,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity 536507-7

Description
2MM FB,ASY,144,SIG,REC,S L,2.73 ROHS COMPLIANT: NO
Datasheet
Description
2MM FB,ASY,144,SIG,REC,S L,2.73 ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mm Fb,asy,144,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity - 15H9577 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Fb,asy,144,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity
15H9577
2Mm Fb,asy,144,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity 15H9577
2MM FB,ASY,144,SIG,REC,S L,2.73 ROHS COMPLIANT: NO

2MM FB,ASY,144,SIG,REC,SL,2.73 ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - Specialized - 536507-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
536507-7
Backplane Connectors - Specialized 536507-7
CONN RCPT FUTUREBUS 144P EDGE MT

CONN RCPT FUTUREBUS 144P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 15H9577 536507-7
Product Name 2Mm Fb,asy,144,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Geometry Futurebus
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details