TE Connectivity Hard Metric Connector, Receptacle 192 Position; Product Range Amp - Te Connectivity 536507-4

Description
HARD METRIC CONNECTOR, RECEPTACLE 192 POSITION; Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: No
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE 192 POSITION; Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle 192 Position; Product Range Amp - Te Connectivity - 97F8460 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 192 Position; Product Range Amp - Te Connectivity
97F8460
Hard Metric Connector, Receptacle 192 Position; Product Range Amp - Te Connectivity 97F8460
HARD METRIC CONNECTOR, RECEPTACLE 192 POSITION; Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE 192 POSITION; Product Range:Z-PACK Series; No. of Contacts:192Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: No

Supplier's Site Datasheet
Backplane Connectors - Specialized - 536507-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
536507-4
Backplane Connectors - Specialized 536507-4
CONN RCPT FUTUREBUS 192P EDGE MT

CONN RCPT FUTUREBUS 192P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97F8460 536507-4
Product Name Hard Metric Connector, Receptacle 192 Position; Product Range Amp - Te Connectivity Backplane Connectors - Specialized
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details