TE Connectivity Hard Metric Connector, Header, 96Pos; Product Range Amp Te Connectivity 536504-3

Description
HARD METRIC CONNECTOR, HEADER, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 96Pos; Product Range Amp Te Connectivity - 97F8545 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 96Pos; Product Range Amp Te Connectivity
97F8545
Hard Metric Connector, Header, 96Pos; Product Range Amp Te Connectivity 97F8545
HARD METRIC CONNECTOR, HEADER, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

HARD METRIC CONNECTOR, HEADER, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97F8545
Product Name Hard Metric Connector, Header, 96Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1341338-20021121-00014C8LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 125 volts
View Details
2 suppliers
PCB Headers & Receptacles - 102567-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers