TE Connectivity Hard Metric Connector, Header, 48 Position; Product Range Amp Te Connectivity 536504-2

Description
HARD METRIC CONNECTOR, HEADER, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No
Description
HARD METRIC CONNECTOR, HEADER, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 48 Position; Product Range Amp Te Connectivity - 97F8544 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 48 Position; Product Range Amp Te Connectivity
97F8544
Hard Metric Connector, Header, 48 Position; Product Range Amp Te Connectivity 97F8544
HARD METRIC CONNECTOR, HEADER, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

HARD METRIC CONNECTOR, HEADER, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97F8544
Product Name Hard Metric Connector, Header, 48 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details