32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
032 EURO TYPE B RECEPT ST ASSY
CONN DIN RCPT 32POS PCB GOLD
DIN 41612 PCB CONNECTOR RECEPTACLE 32WAY; Product Range:-; No. of Contacts:32Contacts;
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113914-ND | 536446-5 | 536446-5 | 34B091 |
| Product Name | DIN 41612 | Pin & Socket Connectors | Backplane Connectors - DIN 41612 | Din 41612 Pcb Connector Receptacle 32Way; Product Range Amp - Te Connectivity |
| Connector Type | Receptacle, Female Sockets | DIN Connector |