"120 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
Connectors
M/S 120,RA,RC,125,30AU
CONN RCPT 120P 0.05 GOLD PCB R/A
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108456-ND | 536297-5 | 36AC5949 | 536297-5 |
| Product Name | Headers, Receptacles, Female Sockets | M/s 120,ra,rc,125,30Au Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 30 volts | 30 volts |