"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
M/S 100,RA,RC,125,30AU
CONN RCPT 100P 0.05 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108455-ND | 76AC8751 | 536297-4 |
| Product Name | Headers, Receptacles, Female Sockets | M/s 100,ra,rc,125,30Au Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 30 volts | 30 volts |