"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
CONN RCPT 40P 0.05 GOLD PCB R/A
M/S 040,RA,RC,095,30AU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 536295-1-ND | 536295-1 | 76AC8750 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | M/s 040,ra,rc,095,30Au Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 30 volts | 30 volts |