TE Connectivity
Heat Shrink Tubing
536185M001
Description
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Diesel Fuel, Hydraulic Fluid, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1
Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Heat Shrink Tubing Size Range : 7.25 - 12.7 MM [.286 - .5 INCH ] Recovered Inside Diameter (Max) : 7.25 MM [.286 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM [.048 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM [.03 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Bulk Spool
Product Availability Applicable Region : Worldwide
Product Type Features Product Family : NT-FR Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Email Supplier
Description
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Diesel Fuel, Hydraulic Fluid, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1
Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Heat Shrink Tubing Size Range : 7.25 - 12.7 MM [.286 - .5 INCH ] Recovered Inside Diameter (Max) : 7.25 MM [.286 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM [.048 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM [.03 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Bulk Spool
Product Availability Applicable Region : Worldwide
Product Type Features Product Family : NT-FR Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Diesel Fuel, Hydraulic Fluid, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1
Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Heat Shrink Tubing Size Range : 7.25 - 12.7 MM [.286 - .5 INCH ] Recovered Inside Diameter (Max) : 7.25 MM [.286 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM [.048 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM [.03 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Bulk Spool
Product Availability Applicable Region : Worldwide
Product Type Features Product Family : NT-FR Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90
Body Features
- Flexibility : Very Flexible
- Fluid Type : De-Icing Fluid, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Diesel Fuel, Hydraulic Fluid, Aviation Fuel
- Material Systems Code : 20
- Primary Product Color : Black
- Primary Product Material : Chlorinated Polyolefin
- Shrink Ratio : 1.75:1
Dimensions
- Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ]
- Heat Shrink Tubing Size Range : 7.25 - 12.7 MM [.286 - .5 INCH ]
- Recovered Inside Diameter (Max) : 7.25 MM [.286 INCH ]
- Recovered Wall Thickness (Nominal) : 1.21 MM [.048 INCH ]
- Recovered Wall Thickness (Tolerance) : .77 MM [.03 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
- Packaging Method : Bulk Spool
Product Availability
- Applicable Region : Worldwide
Product Type Features
- Product Family : NT-FR
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids
- Operating Temperature Range (DEGC) : -70 - 121
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 90
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
536185M001 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers