TE Connectivity Product Range Amp - Te Connectivity 536052-5.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC2372 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC2372
Product Range Amp - Te Connectivity 24AC2372
Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2372
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers